NationSkander California Corporation 10 Bearing 6200ZZ 10x30x9 Kit7416

Description
Lot of 10 Ball Bearings 6200ZZ, the 6200ZZ inner diameter is 10mm, the 6200ZZ outer diameter is 30mm and the 6200ZZ width is 9mm, 6200ZZ is a popular size that could be used in many applications, 6200ZZ Bearings are made of Chrome Steel, each 6200ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6200ZZ bearings are pre-lubricated with grease. Item: 6200ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 30mm x 9mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM
Description
Lot of 10 Ball Bearings 6200ZZ, the 6200ZZ inner diameter is 10mm, the 6200ZZ outer diameter is 30mm and the 6200ZZ width is 9mm, 6200ZZ is a popular size that could be used in many applications, 6200ZZ Bearings are made of Chrome Steel, each 6200ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6200ZZ bearings are pre-lubricated with grease. Item: 6200ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 30mm x 9mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6200ZZ 10x30x9 - Kit7416 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6200ZZ 10x30x9
Kit7416
10 Bearing 6200ZZ 10x30x9 Kit7416
Lot of 10 Ball Bearings 6200ZZ, the 6200ZZ inner diameter is 10mm, the 6200ZZ outer diameter is 30mm and the 6200ZZ width is 9mm, 6200ZZ is a popular size that could be used in many applications, 6200ZZ Bearings are made of Chrome Steel, each 6200ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6200ZZ bearings are pre-lubricated with grease. Item: 6200ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 30mm x 9mm Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM

Lot of 10 Ball Bearings 6200ZZ, the 6200ZZ inner diameter is 10mm, the 6200ZZ outer diameter is 30mm and the 6200ZZ width is 9mm, 6200ZZ is a popular size that could be used in many applications, 6200ZZ Bearings are made of Chrome Steel, each 6200ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6200ZZ bearings are pre-lubricated with grease.

  • Item: 6200ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 10mm x 30mm x 9mm
  • Inner Diameter: 10mm
  • Outer Diameter: 30mm
  • Width: 9mm
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 25,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7416
Product Name 10 Bearing 6200ZZ 10x30x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details