NationSkander California Corporation SR2ZZ Ceramic Bearing Kit7407

Description
SR2ZZ ABEC-5 Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many fishing reels or any application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearing. Item: SR2ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Material: Stainless Steel Closures: 2 Metal Shileds Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Size: 1/8" x 3/8" x 5/32" Quantity: One Bearing Dynamic load rating: 63.1 KGF Static load rating: 21.9 KGF
Description
SR2ZZ ABEC-5 Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many fishing reels or any application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearing. Item: SR2ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Material: Stainless Steel Closures: 2 Metal Shileds Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Size: 1/8" x 3/8" x 5/32" Quantity: One Bearing Dynamic load rating: 63.1 KGF Static load rating: 21.9 KGF

Suppliers

Company
Product
Description
Supplier Links
SR2ZZ Ceramic Bearing - Kit7407 - NationSkander California Corporation
Anaheim, CA, USA
SR2ZZ Ceramic Bearing
Kit7407
SR2ZZ Ceramic Bearing Kit7407
SR2ZZ ABEC-5 Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many fishing reels or any application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearing. Item: SR2ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Material: Stainless Steel Closures: 2 Metal Shileds Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Size: 1/8" x 3/8" x 5/32" Quantity: One Bearing Dynamic load rating: 63.1 KGF Static load rating: 21.9 KGF

SR2ZZ ABEC-5 Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many fishing reels or any application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearing.

  • Item: SR2ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Balls: Ceramic
  • Material: Stainless Steel
  • Closures: 2 Metal Shileds
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 3/8" inch
  • Width: 5/32" inch
  • Size: 1/8" x 3/8" x 5/32"
  • Quantity: One Bearing
  • Dynamic load rating: 63.1 KGF
  • Static load rating: 21.9 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7407
Product Name SR2ZZ Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
Ball Bearings - 1883276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details