NationSkander California Corporation 688 Full Ceramic Silicon Nitride Bearing 8x16x5 Kit7406

Description
688 Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 8mm x 16mm x 5mm Inner Diameter: 8mm Outer Diameter: 16mm Width: 5mm Quantity: One Bearing
Description
688 Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 8mm x 16mm x 5mm Inner Diameter: 8mm Outer Diameter: 16mm Width: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
688 Full Ceramic Silicon Nitride Bearing 8x16x5 - Kit7406 - NationSkander California Corporation
Anaheim, CA, USA
688 Full Ceramic Silicon Nitride Bearing 8x16x5
Kit7406
688 Full Ceramic Silicon Nitride Bearing 8x16x5 Kit7406
688 Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 8mm x 16mm x 5mm Inner Diameter: 8mm Outer Diameter: 16mm Width: 5mm Quantity: One Bearing

688 Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 688 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Size: 8mm x 16mm x 5mm
  • Inner Diameter: 8mm
  • Outer Diameter: 16mm
  • Width: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7406
Product Name 688 Full Ceramic Silicon Nitride Bearing 8x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details