NationSkander California Corporation 5x11 Full Ceramic Bearing 5x11x4 Silicon Nitride Kit7405

Description
5 x 11 x 4 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 4mm, Bearing is made of Ceramic. Item: 5 x 11 x 4 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Size: 5mm x 11mm x 4mm Inner Diameter: 5mm Outer Diameter: 11mm Width: 4mm Quantity: One Bearing
Description
5 x 11 x 4 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 4mm, Bearing is made of Ceramic. Item: 5 x 11 x 4 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Size: 5mm x 11mm x 4mm Inner Diameter: 5mm Outer Diameter: 11mm Width: 4mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
5x11 Full Ceramic Bearing 5x11x4 Silicon Nitride - Kit7405 - NationSkander California Corporation
Anaheim, CA, USA
5x11 Full Ceramic Bearing 5x11x4 Silicon Nitride
Kit7405
5x11 Full Ceramic Bearing 5x11x4 Silicon Nitride Kit7405
5 x 11 x 4 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 4mm, Bearing is made of Ceramic. Item: 5 x 11 x 4 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Size: 5mm x 11mm x 4mm Inner Diameter: 5mm Outer Diameter: 11mm Width: 4mm Quantity: One Bearing

5 x 11 x 4 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 4mm, Bearing is made of Ceramic.

  • Item: 5 x 11 x 4 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Size: 5mm x 11mm x 4mm
  • Inner Diameter: 5mm
  • Outer Diameter: 11mm
  • Width: 4mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7405
Product Name 5x11 Full Ceramic Bearing 5x11x4 Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Ball Bearings - 2346906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details