NationSkander California Corporation Full Ceramic Silicon Nitride Bearing 5x10x3 Kit7404

Description
5 x 10 x 3 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 5 x 10 x 3 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Size: 5mm x 10mm x 3mm Inner Diameter: 5mm Outer Diameter: 10mm Width: 3mm Quantity: One Bearing
Description
5 x 10 x 3 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 5 x 10 x 3 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Size: 5mm x 10mm x 3mm Inner Diameter: 5mm Outer Diameter: 10mm Width: 3mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Silicon Nitride Bearing 5x10x3 - Kit7404 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Silicon Nitride Bearing 5x10x3
Kit7404
Full Ceramic Silicon Nitride Bearing 5x10x3 Kit7404
5 x 10 x 3 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 5 x 10 x 3 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Size: 5mm x 10mm x 3mm Inner Diameter: 5mm Outer Diameter: 10mm Width: 3mm Quantity: One Bearing

5 x 10 x 3 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 5 x 10 x 3 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Ball Bearing
  • Inner/outer races: Si3N4 Ceramic
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Size: 5mm x 10mm x 3mm
  • Inner Diameter: 5mm
  • Outer Diameter: 10mm
  • Width: 3mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7404
Product Name Full Ceramic Silicon Nitride Bearing 5x10x3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details