NationSkander California Corporation 4x10 Full Ceramic Bearing 4x10x3 Silicon Nitride Kit7403

Description
Full Ceramic Ball Bearings, the inner diameter is 4, outer diameter is 10 and the width is 3, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Size: 4mm x 10mm x 3mm Quantity:One ball bearing
Description
Full Ceramic Ball Bearings, the inner diameter is 4, outer diameter is 10 and the width is 3, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Size: 4mm x 10mm x 3mm Quantity:One ball bearing

Suppliers

Company
Product
Description
Supplier Links
4x10 Full Ceramic Bearing 4x10x3 Silicon Nitride - Kit7403 - NationSkander California Corporation
Anaheim, CA, USA
4x10 Full Ceramic Bearing 4x10x3 Silicon Nitride
Kit7403
4x10 Full Ceramic Bearing 4x10x3 Silicon Nitride Kit7403
Full Ceramic Ball Bearings, the inner diameter is 4, outer diameter is 10 and the width is 3, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Size: 4mm x 10mm x 3mm Quantity:One ball bearing

Full Ceramic Ball Bearings, the inner diameter is 4, outer diameter is 10 and the width is 3, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: Ball bearings
  • Type: Full Ceramic
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic
  • Size: 4mm x 10mm x 3mm
  • Quantity:One ball bearing

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7403
Product Name 4x10 Full Ceramic Bearing 4x10x3 Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details