NationSkander California Corporation 4x8 Full Ceramic Bearing 4x8x2 Silicon Nitride Kit7402

Description
4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mm, Bearing is made of Ceramic. Item: 4 x 8 x 2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races:Si3N4 Ceramic Balls:Si3N4 Ceramic (Silicon Nitride) Size: 4mm x 8mm x 2mm Inner Diameter: 4mm Outer Diameter: 8mm Width: 2mm Quantity: One Bearing
Description
4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mm, Bearing is made of Ceramic. Item: 4 x 8 x 2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races:Si3N4 Ceramic Balls:Si3N4 Ceramic (Silicon Nitride) Size: 4mm x 8mm x 2mm Inner Diameter: 4mm Outer Diameter: 8mm Width: 2mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
4x8 Full Ceramic Bearing 4x8x2 Silicon Nitride - Kit7402 - NationSkander California Corporation
Anaheim, CA, USA
4x8 Full Ceramic Bearing 4x8x2 Silicon Nitride
Kit7402
4x8 Full Ceramic Bearing 4x8x2 Silicon Nitride Kit7402
4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mm, Bearing is made of Ceramic. Item: 4 x 8 x 2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races:Si3N4 Ceramic Balls:Si3N4 Ceramic (Silicon Nitride) Size: 4mm x 8mm x 2mm Inner Diameter: 4mm Outer Diameter: 8mm Width: 2mm Quantity: One Bearing

4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mm, Bearing is made of Ceramic.

  • Item: 4 x 8 x 2 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Inner/outer races:Si3N4 Ceramic
  • Balls:Si3N4 Ceramic (Silicon Nitride)
  • Size: 4mm x 8mm x 2mm
  • Inner Diameter: 4mm
  • Outer Diameter: 8mm
  • Width: 2mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7402
Product Name 4x8 Full Ceramic Bearing 4x8x2 Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details