NationSkander California Corporation 6205 High Temperature Bearing 25x52x15 Kit7400

Description
6205 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 25mm x 52mm x 15mm. Item: 6205 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement (no cage) Closures: Open Dimensions: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: One Bearing Dynamic load rating: 14,000 N Static load rating: 7,900 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)
Description
6205 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 25mm x 52mm x 15mm. Item: 6205 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement (no cage) Closures: Open Dimensions: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: One Bearing Dynamic load rating: 14,000 N Static load rating: 7,900 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6205 High Temperature Bearing 25x52x15 - Kit7400 - NationSkander California Corporation
Anaheim, CA, USA
6205 High Temperature Bearing 25x52x15
Kit7400
6205 High Temperature Bearing 25x52x15 Kit7400
6205 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 25mm x 52mm x 15mm. Item: 6205 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement (no cage) Closures: Open Dimensions: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: One Bearing Dynamic load rating: 14,000 N Static load rating: 7,900 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)

6205 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 25mm x 52mm x 15mm.

  • Item: 6205 High Temperature Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Cage: Full Complement (no cage)
  • Closures: Open
  • Dimensions: 25mm x 52mm x 15mm
  • Inner Diameter: 25mm
  • Outer Diameter: 52mm
  • Width: 15mm
  • Quantity: One Bearing
  • Dynamic load rating: 14,000 N
  • Static load rating: 7,900 N
  • Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7400
Product Name 6205 High Temperature Bearing 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details