NationSkander California Corporation 10 Sealed Bearing R2-2TS 1/8 kit740

Description
R2-2TS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R2-2TS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Dynamic load rating: 144 LBS Static load rating: 50 LBS Packing: 10 bearings in One plastic tube
Description
R2-2TS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R2-2TS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Dynamic load rating: 144 LBS Static load rating: 50 LBS Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing R2-2TS 1/8 - kit740 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing R2-2TS 1/8
kit740
10 Sealed Bearing R2-2TS 1/8 kit740
R2-2TS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R2-2TS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Dynamic load rating: 144 LBS Static load rating: 50 LBS Packing: 10 bearings in One plastic tube

R2-2TS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R2-2TS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Shields: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" x 3/8" x 5/32" inch English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 5/32" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 144 LBS
  • Static load rating: 50 LBS
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit740
Product Name 10 Sealed Bearing R2-2TS 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details