NationSkander California Corporation 6204 High Temperature Bearing 20x47x14 Kit7399

Description
6204 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 20mm x 47mm x 14mm. Item: 6204 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement (no cage) Closures: Open Dimensions: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: One Bearing Dynamic load rating: 12,800 N Static load rating: 6,600 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)
Description
6204 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 20mm x 47mm x 14mm. Item: 6204 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement (no cage) Closures: Open Dimensions: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: One Bearing Dynamic load rating: 12,800 N Static load rating: 6,600 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6204 High Temperature Bearing 20x47x14 - Kit7399 - NationSkander California Corporation
Anaheim, CA, USA
6204 High Temperature Bearing 20x47x14
Kit7399
6204 High Temperature Bearing 20x47x14 Kit7399
6204 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 20mm x 47mm x 14mm. Item: 6204 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement (no cage) Closures: Open Dimensions: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: One Bearing Dynamic load rating: 12,800 N Static load rating: 6,600 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)

6204 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 20mm x 47mm x 14mm.

  • Item: 6204 High Temperature Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Cage: Full Complement (no cage)
  • Closures: Open
  • Dimensions: 20mm x 47mm x 14mm
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • Width: 14mm
  • Quantity: One Bearing
  • Dynamic load rating: 12,800 N
  • Static load rating: 6,600 N
  • Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7399
Product Name 6204 High Temperature Bearing 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1504G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details