NationSkander California Corporation 6202 High Temperature Bearing 15x35x11 Kit7397

Description
6202 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 15mm x 35mm x 11mm. Item: 6202 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement(no cage) Closures: Open Dimensions: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: One Bearing Dynamic load rating: 7,650 N Static load rating: 3,700 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)
Description
6202 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 15mm x 35mm x 11mm. Item: 6202 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement(no cage) Closures: Open Dimensions: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: One Bearing Dynamic load rating: 7,650 N Static load rating: 3,700 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6202 High Temperature Bearing 15x35x11 - Kit7397 - NationSkander California Corporation
Anaheim, CA, USA
6202 High Temperature Bearing 15x35x11
Kit7397
6202 High Temperature Bearing 15x35x11 Kit7397
6202 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 15mm x 35mm x 11mm. Item: 6202 High Temperature Ball Bearing Type: Deep Groove Ball Bearing Cage: Full Complement(no cage) Closures: Open Dimensions: 15mm x 35mm x 11mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 11mm Quantity: One Bearing Dynamic load rating: 7,650 N Static load rating: 3,700 N Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)

6202 High Temperature Ball Bearing, this is a popular size that could be used in many High Temperature applications that uses this size 15mm x 35mm x 11mm.

  • Item: 6202 High Temperature Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Cage: Full Complement(no cage)
  • Closures: Open
  • Dimensions: 15mm x 35mm x 11mm
  • Inner Diameter: 15mm
  • Outer Diameter: 35mm
  • Width: 11mm
  • Quantity: One Bearing
  • Dynamic load rating: 7,650 N
  • Static load rating: 3,700 N
  • Highest Temperature: 932 (degrees fahrenheit)=500 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7397
Product Name 6202 High Temperature Bearing 15x35x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details