NationSkander California Corporation 607 Full Ceramic Bearing 7x19x6 Silicon Nitride Kit7394

Description
607 Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 607 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: Si3N4 Ceramic Balls: ZrO2 Ceramic (zirconium oxide) Bearing Size: 7mm x 19mm x 6mm Inner Diameter: 7mm Outer Diameter: 19mm Width: 6mm Quantity: One Bearing Equal: 607 Equal: R-1970 Novarossi # 17003 Nova Rossi # 17003 FITS: CORONO 4WD 3DIFF FITS: MEGNUM 40XL-2 STROKE FITS: MEGNUM 46-2 STROKE FITS: MEGNUM 53-2 STROKE FITS: MEGNUM SPORT (1:80) GAS FITS: OFNA PIRATE (1:8) GAS FITS: OPS 90 ROTOR SHAFT FITS: OS FS90 RC 4C W-MUFF FITS: SERPANT 5X5 MEGA ENGINE
Description
607 Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 607 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: Si3N4 Ceramic Balls: ZrO2 Ceramic (zirconium oxide) Bearing Size: 7mm x 19mm x 6mm Inner Diameter: 7mm Outer Diameter: 19mm Width: 6mm Quantity: One Bearing Equal: 607 Equal: R-1970 Novarossi # 17003 Nova Rossi # 17003 FITS: CORONO 4WD 3DIFF FITS: MEGNUM 40XL-2 STROKE FITS: MEGNUM 46-2 STROKE FITS: MEGNUM 53-2 STROKE FITS: MEGNUM SPORT (1:80) GAS FITS: OFNA PIRATE (1:8) GAS FITS: OPS 90 ROTOR SHAFT FITS: OS FS90 RC 4C W-MUFF FITS: SERPANT 5X5 MEGA ENGINE

Suppliers

Company
Product
Description
Supplier Links
607 Full Ceramic Bearing 7x19x6 Silicon Nitride - Kit7394 - NationSkander California Corporation
Anaheim, CA, USA
607 Full Ceramic Bearing 7x19x6 Silicon Nitride
Kit7394
607 Full Ceramic Bearing 7x19x6 Silicon Nitride Kit7394
607 Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 607 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: Si3N4 Ceramic Balls: ZrO2 Ceramic (zirconium oxide) Bearing Size: 7mm x 19mm x 6mm Inner Diameter: 7mm Outer Diameter: 19mm Width: 6mm Quantity: One Bearing Equal: 607 Equal: R-1970 Novarossi # 17003 Nova Rossi # 17003 FITS: CORONO 4WD 3DIFF FITS: MEGNUM 40XL-2 STROKE FITS: MEGNUM 46-2 STROKE FITS: MEGNUM 53-2 STROKE FITS: MEGNUM SPORT (1:80) GAS FITS: OFNA PIRATE (1:8) GAS FITS: OPS 90 ROTOR SHAFT FITS: OS FS90 RC 4C W-MUFF FITS: SERPANT 5X5 MEGA ENGINE

607 Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 607 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic
  • Balls: ZrO2 Ceramic (zirconium oxide)
  • Bearing Size: 7mm x 19mm x 6mm
  • Inner Diameter: 7mm
  • Outer Diameter: 19mm
  • Width: 6mm
  • Quantity: One Bearing
  • Equal: 607
  • Equal: R-1970
  • Novarossi # 17003
  • Nova Rossi # 17003
  • FITS: CORONO 4WD 3DIFF
  • FITS: MEGNUM 40XL-2 STROKE
  • FITS: MEGNUM 46-2 STROKE
  • FITS: MEGNUM 53-2 STROKE
  • FITS: MEGNUM SPORT (1:80) GAS
  • FITS: OFNA PIRATE (1:8) GAS
  • FITS: OPS 90 ROTOR SHAFT
  • FITS: OS FS90 RC 4C W-MUFF
  • FITS: SERPANT 5X5 MEGA ENGINE
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7394
Product Name 607 Full Ceramic Bearing 7x19x6 Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details