NationSkander California Corporation Full Ceramic Bearing Silicon Nitride 11x21x5 Kit7393

Description
Full Ceramic Ball Bearing, the inner diameter is 11mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 11x21x5 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Balls:Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size:11mm x 21mm x 5mm Quantity:One ball bearing
Description
Full Ceramic Ball Bearing, the inner diameter is 11mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 11x21x5 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Balls:Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size:11mm x 21mm x 5mm Quantity:One ball bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing Silicon Nitride 11x21x5 - Kit7393 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing Silicon Nitride 11x21x5
Kit7393
Full Ceramic Bearing Silicon Nitride 11x21x5 Kit7393
Full Ceramic Ball Bearing, the inner diameter is 11mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 11x21x5 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Balls:Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size:11mm x 21mm x 5mm Quantity:One ball bearing

Full Ceramic Ball Bearing, the inner diameter is 11mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 11x21x5 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Bearing
  • Balls:Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Size:11mm x 21mm x 5mm
  • Quantity:One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7393
Product Name Full Ceramic Bearing Silicon Nitride 11x21x5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details