NationSkander California Corporation Full Ceramic Bearing Silicon Nitride 7x17x5 Kit7392

Description
Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 17mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7x17x5 Ball Bearing Type: Full Ceramic Silicon Nitride Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner Diameter: 7mm Outer Diameter: 17mm Width: 5mm Size: 7 x 17 x 5 mm Quantity: One bearing Equal: 697 Novarossi # 17006 Rossi # 17006 Fits Shimano Fishing Reel TLD25 & TR2000 LD
Description
Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 17mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7x17x5 Ball Bearing Type: Full Ceramic Silicon Nitride Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner Diameter: 7mm Outer Diameter: 17mm Width: 5mm Size: 7 x 17 x 5 mm Quantity: One bearing Equal: 697 Novarossi # 17006 Rossi # 17006 Fits Shimano Fishing Reel TLD25 & TR2000 LD

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing Silicon Nitride 7x17x5 - Kit7392 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing Silicon Nitride 7x17x5
Kit7392
Full Ceramic Bearing Silicon Nitride 7x17x5 Kit7392
Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 17mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7x17x5 Ball Bearing Type: Full Ceramic Silicon Nitride Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner Diameter: 7mm Outer Diameter: 17mm Width: 5mm Size: 7 x 17 x 5 mm Quantity: One bearing Equal: 697 Novarossi # 17006 Rossi # 17006 Fits Shimano Fishing Reel TLD25 & TR2000 LD

Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 17mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7x17x5 Ball Bearing
  • Type: Full Ceramic Silicon Nitride
  • Inner/outer races: Si3N4 Ceramic
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner Diameter: 7mm
  • Outer Diameter: 17mm
  • Width: 5mm
  • Size: 7 x 17 x 5 mm
  • Quantity: One bearing
  • Equal: 697
  • Novarossi # 17006
  • Rossi # 17006
  • Fits Shimano Fishing Reel TLD25 & TR2000 LD
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7392
Product Name Full Ceramic Bearing Silicon Nitride 7x17x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details