NationSkander California Corporation Full Ceramic Bearing Silicon Nitride 7x16x5 Kit7391

Description
Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7x16x5 Ball bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Inner Diameter: 7mm Outer Diameter: 16mm Width: 5mm Bearing Size: 7mm x 16mm x 5mm Quantity: One Ball Bearing Model: R/C Novarossi .21 Front Engine RC Ball Bearings
Description
Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7x16x5 Ball bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Inner Diameter: 7mm Outer Diameter: 16mm Width: 5mm Bearing Size: 7mm x 16mm x 5mm Quantity: One Ball Bearing Model: R/C Novarossi .21 Front Engine RC Ball Bearings

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing Silicon Nitride 7x16x5 - Kit7391 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing Silicon Nitride 7x16x5
Kit7391
Full Ceramic Bearing Silicon Nitride 7x16x5 Kit7391
Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7x16x5 Ball bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic Inner Diameter: 7mm Outer Diameter: 16mm Width: 5mm Bearing Size: 7mm x 16mm x 5mm Quantity: One Ball Bearing Model: R/C Novarossi .21 Front Engine RC Ball Bearings

Full Ceramic Ball Bearing, the inner diameter is 7mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7x16x5 Ball bearing
  • Type: Full Ceramic Silicon Nitride
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic
  • Inner Diameter: 7mm
  • Outer Diameter: 16mm
  • Width: 5mm
  • Bearing Size: 7mm x 16mm x 5mm
  • Quantity: One Ball Bearing
  • Model: R/C Novarossi .21 Front Engine RC Ball Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7391
Product Name Full Ceramic Bearing Silicon Nitride 7x16x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details
Ball Bearings - 2058776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details