NationSkander California Corporation Full Ceramic Bearing Silicon Nitride 13x25x6 Kit7390

Description
Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 13mm, outer diameter is 25mm and the width is 6mm, Bearing is made of Ceramic. Item: 13x25x6 Ball Bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races:Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 13mm Outer Diameter: 25mm Width: 6mm Size: 13 x 25 x 6 mm Quantity: One ball bearing Fits: Novarossi # 16011 Fits: Nova Rossi # 16011
Description
Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 13mm, outer diameter is 25mm and the width is 6mm, Bearing is made of Ceramic. Item: 13x25x6 Ball Bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races:Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 13mm Outer Diameter: 25mm Width: 6mm Size: 13 x 25 x 6 mm Quantity: One ball bearing Fits: Novarossi # 16011 Fits: Nova Rossi # 16011

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing Silicon Nitride 13x25x6 - Kit7390 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing Silicon Nitride 13x25x6
Kit7390
Full Ceramic Bearing Silicon Nitride 13x25x6 Kit7390
Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 13mm, outer diameter is 25mm and the width is 6mm, Bearing is made of Ceramic. Item: 13x25x6 Ball Bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races:Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 13mm Outer Diameter: 25mm Width: 6mm Size: 13 x 25 x 6 mm Quantity: One ball bearing Fits: Novarossi # 16011 Fits: Nova Rossi # 16011

Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 13mm, outer diameter is 25mm and the width is 6mm, Bearing is made of Ceramic.

  • Item: 13x25x6 Ball Bearing
  • Type: Full Ceramic Silicon Nitride
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races:Si3N4 Ceramic (Silicon Nitride)
  • Inner Diameter: 13mm
  • Outer Diameter: 25mm
  • Width: 6mm
  • Size: 13 x 25 x 6 mm
  • Quantity: One ball bearing
  • Fits: Novarossi # 16011
  • Fits: Nova Rossi # 16011
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7390
Product Name Full Ceramic Bearing Silicon Nitride 13x25x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 1883334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details