NationSkander California Corporation 11.5x21x5 Full Ceramic Silicon Nitride Bearing Kit7389

Description
11.5x21x5 Full Ceramic Ball Bearing, the inner diameter is 11.5mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 11.5x21x5 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Balls: Si3N4 Ceramic(Silicon Nitride) Cage: PTFE Inner/outer races:Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 11.5mm Outer Diameter: 21mm Width: 5mm Size: 11.5mm x 21mm x 5mm Quantity: One Bearing
Description
11.5x21x5 Full Ceramic Ball Bearing, the inner diameter is 11.5mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 11.5x21x5 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Balls: Si3N4 Ceramic(Silicon Nitride) Cage: PTFE Inner/outer races:Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 11.5mm Outer Diameter: 21mm Width: 5mm Size: 11.5mm x 21mm x 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
11.5x21x5 Full Ceramic Silicon Nitride Bearing - Kit7389 - NationSkander California Corporation
Anaheim, CA, USA
11.5x21x5 Full Ceramic Silicon Nitride Bearing
Kit7389
11.5x21x5 Full Ceramic Silicon Nitride Bearing Kit7389
11.5x21x5 Full Ceramic Ball Bearing, the inner diameter is 11.5mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 11.5x21x5 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Balls: Si3N4 Ceramic(Silicon Nitride) Cage: PTFE Inner/outer races:Si3N4 Ceramic (Silicon Nitride) Inner Diameter: 11.5mm Outer Diameter: 21mm Width: 5mm Size: 11.5mm x 21mm x 5mm Quantity: One Bearing

11.5x21x5 Full Ceramic Ball Bearing, the inner diameter is 11.5mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 11.5x21x5 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Bearing
  • Balls: Si3N4 Ceramic(Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races:Si3N4 Ceramic (Silicon Nitride)
  • Inner Diameter: 11.5mm
  • Outer Diameter: 21mm
  • Width: 5mm
  • Size: 11.5mm x 21mm x 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7389
Product Name 11.5x21x5 Full Ceramic Silicon Nitride Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details