Full Ceramic Ball Bearing, the inner diameter is 14mm, outer diameter is 25.4mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: Silicon Nitride Full ceramic Ball bearings
Type: Full Ceramic
Balls: Si3N4 Ceramic (Silicon Nitride)
Size:14mm x 25.4mm x 6mm
Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
Quantity: One ball bearing
Fits: Novarossi # 16000
Fits: Nova Rossi # 16000
Cage: PTFE
Full Ceramic Ball Bearing, the inner diameter is 14mm, outer diameter is 25.4mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: Silicon Nitride Full ceramic Ball bearings
- Type: Full Ceramic
- Balls: Si3N4 Ceramic (Silicon Nitride)
- Size:14mm x 25.4mm x 6mm
- Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
- Quantity: One ball bearing
- Fits: Novarossi # 16000
- Fits: Nova Rossi # 16000
- Cage: PTFE