NationSkander California Corporation 6208-2RS Bearing 40x80x18 Sealed Kit7385

Description
6208-2RS Sealed Ball Bearing, 6208-2RS bearing is made from Chrome Steel, 6208-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208-2RS bearing is self lubricated bearings, 6208-2RS bearing is already greased. Item: 6208-2RS ball bearings Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Size: 40mm x 80mm x 18mm Inner Diameter: 40mm Outer Diameter: 80mm Width: 18mm Quantity: One Bearing Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM
Description
6208-2RS Sealed Ball Bearing, 6208-2RS bearing is made from Chrome Steel, 6208-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208-2RS bearing is self lubricated bearings, 6208-2RS bearing is already greased. Item: 6208-2RS ball bearings Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Size: 40mm x 80mm x 18mm Inner Diameter: 40mm Outer Diameter: 80mm Width: 18mm Quantity: One Bearing Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
6208-2RS Bearing 40x80x18 Sealed - Kit7385 - NationSkander California Corporation
Anaheim, CA, USA
6208-2RS Bearing 40x80x18 Sealed
Kit7385
6208-2RS Bearing 40x80x18 Sealed Kit7385
6208-2RS Sealed Ball Bearing, 6208-2RS bearing is made from Chrome Steel, 6208-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208-2RS bearing is self lubricated bearings, 6208-2RS bearing is already greased. Item: 6208-2RS ball bearings Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Size: 40mm x 80mm x 18mm Inner Diameter: 40mm Outer Diameter: 80mm Width: 18mm Quantity: One Bearing Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

6208-2RS Sealed Ball Bearing, 6208-2RS bearing is made from Chrome Steel, 6208-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208-2RS bearing is self lubricated bearings, 6208-2RS bearing is already greased.

  • Item: 6208-2RS ball bearings
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Sealed
  • Material: Chrome Steel
  • Size: 40mm x 80mm x 18mm
  • Inner Diameter: 40mm
  • Outer Diameter: 80mm
  • Width: 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 29,100 N
  • Static load rating Cor: 17,900 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7385
Product Name 6208-2RS Bearing 40x80x18 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2346864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details