NationSkander California Corporation 6208RS Bearing 40x80x18 Sealed Kit7385_1

Description
6208RS Sealed Ball Bearing, 6208RS is made from Chrome Steel, 6208RS is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208RS bearing is self lubricated bearing, 6208RS bearing is already greased. Item: 6208RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM
Description
6208RS Sealed Ball Bearing, 6208RS is made from Chrome Steel, 6208RS is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208RS bearing is self lubricated bearing, 6208RS bearing is already greased. Item: 6208RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
6208RS Bearing 40x80x18 Sealed - Kit7385_1 - NationSkander California Corporation
Anaheim, CA, USA
6208RS Bearing 40x80x18 Sealed
Kit7385_1
6208RS Bearing 40x80x18 Sealed Kit7385_1
6208RS Sealed Ball Bearing, 6208RS is made from Chrome Steel, 6208RS is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208RS bearing is self lubricated bearing, 6208RS bearing is already greased. Item: 6208RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Sealed Material: Chrome Steel Dimensions: 40mm x 80mm x 18mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 80mm Width/Height/thickne ss: 18mm Size: 40 x 80 x 18 mm Dynamic load rating Cr: 29,100 N Static load rating Cor: 17,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

6208RS Sealed Ball Bearing, 6208RS is made from Chrome Steel, 6208RS is closed with rubber seals to protect the bearing from dust or any possible contamination, 6208RS bearing is self lubricated bearing, 6208RS bearing is already greased.

  • Item: 6208RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Sealed
  • Material: Chrome Steel
  • Dimensions: 40mm x 80mm x 18mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 18mm
  • Size: 40 x 80 x 18 mm
  • Dynamic load rating Cr: 29,100 N
  • Static load rating Cor: 17,900 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7385_1
Product Name 6208RS Bearing 40x80x18 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details