NationSkander California Corporation 4 Male Rod End 25mm POS25 2 Right and 2 Left Hand Kit7382

Description
4 Pieces Male Rod End POS-25 Work with 25mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 25mm, thread size is M24x2, Here is the interchange designation in every brand: Item: POS-25 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 4,710 KGF Basic Static Load Rating: 7,410 KGF IKO: POS 25 ELGES: GAKFR 25 PB Equal: SAKAC 25 M HIRSCHMANN: SM 25
Description
4 Pieces Male Rod End POS-25 Work with 25mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 25mm, thread size is M24x2, Here is the interchange designation in every brand: Item: POS-25 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 4,710 KGF Basic Static Load Rating: 7,410 KGF IKO: POS 25 ELGES: GAKFR 25 PB Equal: SAKAC 25 M HIRSCHMANN: SM 25

Suppliers

Company
Product
Description
Supplier Links
4 Male Rod End 25mm POS25 2 Right and 2 Left Hand - Kit7382 - NationSkander California Corporation
Anaheim, CA, USA
4 Male Rod End 25mm POS25 2 Right and 2 Left Hand
Kit7382
4 Male Rod End 25mm POS25 2 Right and 2 Left Hand Kit7382
4 Pieces Male Rod End POS-25 Work with 25mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 25mm, thread size is M24x2, Here is the interchange designation in every brand: Item: POS-25 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 4,710 KGF Basic Static Load Rating: 7,410 KGF IKO: POS 25 ELGES: GAKFR 25 PB Equal: SAKAC 25 M HIRSCHMANN: SM 25

4 Pieces Male Rod End POS-25 Work with 25mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 25mm, thread size is M24x2, Here is the interchange designation in every brand:

  • Item: POS-25 Bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Basic Dynamic Load Rating: 4,710 KGF
  • Basic Static Load Rating: 7,410 KGF
  • IKO: POS 25
  • ELGES: GAKFR 25 PB
  • Equal: SAKAC 25 M
  • HIRSCHMANN: SM 25
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7382
Product Name 4 Male Rod End 25mm POS25 2 Right and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Ball Bearings - 1883327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details