NationSkander California Corporation 10 Bearing 688-2TS 8x16x5 Sealed kit738

Description
10 Bearing 688-2TS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688-2TS Chrome Steel-Double Sealed Ball Bearings Type: Deep groove ball Bearings Closures: Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
10 Bearing 688-2TS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688-2TS Chrome Steel-Double Sealed Ball Bearings Type: Deep groove ball Bearings Closures: Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 688-2TS 8x16x5 Sealed - kit738 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 688-2TS 8x16x5 Sealed
kit738
10 Bearing 688-2TS 8x16x5 Sealed kit738
10 Bearing 688-2TS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 688-2TS Chrome Steel-Double Sealed Ball Bearings Type: Deep groove ball Bearings Closures: Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

10 Bearing 688-2TS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 688-2TS Chrome Steel-Double Sealed Ball Bearings
  • Type: Deep groove ball Bearings
  • Closures: Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit738
Product Name 10 Bearing 688-2TS 8x16x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details