NationSkander California Corporation S6902-2RS Ceramic Kit7376

Description
S6902-2RS Stainless Steel Ceramic Balls ABEC-3 quality Ball Bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: S6902-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing Marking: S6902RS = 61902RS1
Description
S6902-2RS Stainless Steel Ceramic Balls ABEC-3 quality Ball Bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: S6902-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing Marking: S6902RS = 61902RS1

Suppliers

Company
Product
Description
Supplier Links
S6902-2RS Ceramic - Kit7376 - NationSkander California Corporation
Anaheim, CA, USA
S6902-2RS Ceramic
Kit7376
S6902-2RS Ceramic Kit7376
S6902-2RS Stainless Steel Ceramic Balls ABEC-3 quality Ball Bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: S6902-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing Marking: S6902RS = 61902RS1

S6902-2RS Stainless Steel Ceramic Balls ABEC-3 quality Ball Bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x7mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: S6902-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 28mm x 7mm
  • Inner Diameter: 15mm
  • Outer Diameter: 28mm
  • Width: 7mm
  • Quantity: One Bearing
  • Marking: S6902RS = 61902RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7376
Product Name S6902-2RS Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details