NationSkander California Corporation 61902-2RS Bearing 15x28x7 Si3N4 Ceramic Kit7376_2

Description
A high quality ball bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-3 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1
Description
A high quality ball bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-3 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1

Suppliers

Company
Product
Description
Supplier Links
61902-2RS Bearing 15x28x7 Si3N4 Ceramic - Kit7376_2 - NationSkander California Corporation
Anaheim, CA, USA
61902-2RS Bearing 15x28x7 Si3N4 Ceramic
Kit7376_2
61902-2RS Bearing 15x28x7 Si3N4 Ceramic Kit7376_2
A high quality ball bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-3 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1

A high quality ball bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

    • Item Type: Double Sealed Ball Bearings ABEC-3
    • Item Name: S6902-2RS = 61902-2RS1
    • Size: 15mm x 28mm x 7mm
    • Type: Deep groove radial ball bearings
    • Material: Stainless Steel
    • Balls: Si3N4 Ceramic (Silicon Nitride)
    • Closures: Rubber Seals
    • Lubrication: Self Lubricated (Grease)
    • Quantity: One Bearing
    • Marking: S6902RS = 61902RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7376_2
Product Name 61902-2RS Bearing 15x28x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details