NationSkander California Corporation 2 Bearing 6006-2RS 30x55x13 Sealed Kit7373

Description
Set of 2 6006-2RS Sealed Ball Bearings, 6006-2RS bearing are Rubber Sealed, inner diameter is 30mm, outer diameter is 55mm and width is 13mm, 6006-2RS Bearings are packed in the original manufacturer bag. Item: 6006-2RS Ball Bearings Type: Deep groove Ball Bearings Closures: Rubber Seals Lubrication: Self Lubricated Quantity: 2 Bearings Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,000 RPM
Description
Set of 2 6006-2RS Sealed Ball Bearings, 6006-2RS bearing are Rubber Sealed, inner diameter is 30mm, outer diameter is 55mm and width is 13mm, 6006-2RS Bearings are packed in the original manufacturer bag. Item: 6006-2RS Ball Bearings Type: Deep groove Ball Bearings Closures: Rubber Seals Lubrication: Self Lubricated Quantity: 2 Bearings Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6006-2RS 30x55x13 Sealed - Kit7373 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6006-2RS 30x55x13 Sealed
Kit7373
2 Bearing 6006-2RS 30x55x13 Sealed Kit7373
Set of 2 6006-2RS Sealed Ball Bearings, 6006-2RS bearing are Rubber Sealed, inner diameter is 30mm, outer diameter is 55mm and width is 13mm, 6006-2RS Bearings are packed in the original manufacturer bag. Item: 6006-2RS Ball Bearings Type: Deep groove Ball Bearings Closures: Rubber Seals Lubrication: Self Lubricated Quantity: 2 Bearings Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,000 RPM

Set of 2 6006-2RS Sealed Ball Bearings, 6006-2RS bearing are Rubber Sealed, inner diameter is 30mm, outer diameter is 55mm and width is 13mm, 6006-2RS Bearings are packed in the original manufacturer bag.

  • Item: 6006-2RS Ball Bearings
  • Type: Deep groove Ball Bearings
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated
  • Quantity: 2 Bearings
  • Dynamic load rating Cr: 13,200 N
  • Static load rating Cor: 8,300 N
  • Limiting Speed:
    • Grease Lubrication: 8,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7373
Product Name 2 Bearing 6006-2RS 30x55x13 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details