NationSkander California Corporation 10 Bearing 3x8 Sealed 3x8x3 Kit737

Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM
Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x8 Sealed 3x8x3 - Kit737 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x8 Sealed 3x8x3
Kit737
10 Bearing 3x8 Sealed 3x8x3 Kit737
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM

10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 8mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 430 N
  • Static load rating Cor: 150 N
  • Limiting Speed:
    • Grease Lubrication: 63,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit737
Product Name 10 Bearing 3x8 Sealed 3x8x3
Unlock Full Specs
to access all available technical data

Similar Products

17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2346984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details