NationSkander California Corporation 3/4 Kit7367

Description
UCP204-12 Pillow Block Bearing, UCP204-12 is Set Screw Type High-Center Height, Inner Diameter is 3/4" Item: UCP204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Housing No: P204 Quantity: One Bearing
Description
UCP204-12 Pillow Block Bearing, UCP204-12 is Set Screw Type High-Center Height, Inner Diameter is 3/4" Item: UCP204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Housing No: P204 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
UCP204-12 Pillow Block Bearing, UCP204-12 is Set Screw Type High-Center Height, Inner Diameter is 3/4" Item: UCP204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Housing No: P204 Quantity: One Bearing

UCP204-12 Pillow Block Bearing, UCP204-12 is Set Screw Type High-Center Height, Inner Diameter is 3/4"

  • Item: UCP204-12 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Housing No: P204
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7367
Product Name 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
9mm Bore, 26mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details
Ball Bearings - 2346884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details