NationSkander California Corporation 20mm Bearing UCP204 + Pillow Block Cast Housing Kit7366

Description
UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Housing No: P204 Quantity: One Bearing
Description
UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Housing No: P204 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
20mm Bearing UCP204 + Pillow Block Cast Housing - Kit7366 - NationSkander California Corporation
Anaheim, CA, USA
20mm Bearing UCP204 + Pillow Block Cast Housing
Kit7366
20mm Bearing UCP204 + Pillow Block Cast Housing Kit7366
UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Housing No: P204 Quantity: One Bearing

UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm

  • Item: UCP204 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204
  • Housing No: P204
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7366
Product Name 20mm Bearing UCP204 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details