NationSkander California Corporation 25mm Bearing UCP205 + Pillow Block Cast Housing Kit7364

Description
UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm Item: UCP205 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Housing No: P205 Quantity: One Bearing
Description
UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm Item: UCP205 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Housing No: P205 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
25mm Bearing UCP205 + Pillow Block Cast Housing - Kit7364 - NationSkander California Corporation
Anaheim, CA, USA
25mm Bearing UCP205 + Pillow Block Cast Housing
Kit7364
25mm Bearing UCP205 + Pillow Block Cast Housing Kit7364
UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm Item: UCP205 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Housing No: P205 Quantity: One Bearing

UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm

  • Item: UCP205 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205
  • Housing No: P205
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7364
Product Name 25mm Bearing UCP205 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details