NationSkander California Corporation 25mm Bearing UCP205 + Pillow Block Cast Housing Kit7364

Description
UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm Item: UCP205 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Housing No: P205 Quantity: One Bearing
Description
UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm Item: UCP205 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Housing No: P205 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
25mm Bearing UCP205 + Pillow Block Cast Housing - Kit7364 - NationSkander California Corporation
Anaheim, CA, USA
25mm Bearing UCP205 + Pillow Block Cast Housing
Kit7364
25mm Bearing UCP205 + Pillow Block Cast Housing Kit7364
UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm Item: UCP205 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Housing No: P205 Quantity: One Bearing

UCP205 Pillow Block Bearing, UCP205 is Set Screw Type High-Center Height, Inner Diameter is 25mm

  • Item: UCP205 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205
  • Housing No: P205
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit7364
Product Name 25mm Bearing UCP205 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
2-3/4 in. ID, 7-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21444 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.97 inch (75.41 mm)
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details