NationSkander California Corporation 40mm Bearing UCP208 + Pillow Block Cast Housing Kit7362

Description
UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm Item: UCP208 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Housing No: P208 Quantity: One Bearing
Description
UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm Item: UCP208 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Housing No: P208 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
40mm Bearing UCP208 + Pillow Block Cast Housing - Kit7362 - NationSkander California Corporation
Anaheim, CA, USA
40mm Bearing UCP208 + Pillow Block Cast Housing
Kit7362
40mm Bearing UCP208 + Pillow Block Cast Housing Kit7362
UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm Item: UCP208 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Housing No: P208 Quantity: One Bearing

UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm

  • Item: UCP208 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 1/2" inch
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: UC208
  • Housing No: P208
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit7362
Product Name 40mm Bearing UCP208 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
3-1/4 in. ID, 12 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20825 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.56 inch (39.69 mm)
View Details
2 suppliers