NationSkander California Corporation 40mm Bearing UCP208 + Pillow Block Cast Housing Kit7362

Description
UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm Item: UCP208 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Housing No: P208 Quantity: One Bearing
Description
UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm Item: UCP208 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Housing No: P208 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
40mm Bearing UCP208 + Pillow Block Cast Housing - Kit7362 - NationSkander California Corporation
Anaheim, CA, USA
40mm Bearing UCP208 + Pillow Block Cast Housing
Kit7362
40mm Bearing UCP208 + Pillow Block Cast Housing Kit7362
UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm Item: UCP208 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Housing No: P208 Quantity: One Bearing

UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm

  • Item: UCP208 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 1/2" inch
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: UC208
  • Housing No: P208
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7362
Product Name 40mm Bearing UCP208 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Ball Bearings - 1883331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details