NationSkander California Corporation 50mm Bearing UCP210 + Pillow Block Cast Housing Kit7361

Description
UCP210 Pillow Block Bearing, UCP210 is Set Screw Type High-Center Height, Inner Diameter is 50mm Item: UCP210 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 5/8" inch Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Housing No: P210 Quantity: One Bearing
Description
UCP210 Pillow Block Bearing, UCP210 is Set Screw Type High-Center Height, Inner Diameter is 50mm Item: UCP210 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 5/8" inch Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Housing No: P210 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
50mm Bearing UCP210 + Pillow Block Cast Housing - Kit7361 - NationSkander California Corporation
Anaheim, CA, USA
50mm Bearing UCP210 + Pillow Block Cast Housing
Kit7361
50mm Bearing UCP210 + Pillow Block Cast Housing Kit7361
UCP210 Pillow Block Bearing, UCP210 is Set Screw Type High-Center Height, Inner Diameter is 50mm Item: UCP210 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 5/8" inch Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Housing No: P210 Quantity: One Bearing

UCP210 Pillow Block Bearing, UCP210 is Set Screw Type High-Center Height, Inner Diameter is 50mm

  • Item: UCP210 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 5/8" inch
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210
  • Housing No: P210
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit7361
Product Name 50mm Bearing UCP210 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details