NationSkander California Corporation 10 Flanged Bearing 3x6x2.5 Sealed kit736

Description
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 6mm x 2.5mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 3 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM
Description
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 6mm x 2.5mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 3 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 3x6x2.5 Sealed - kit736 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 3x6x2.5 Sealed
kit736
10 Flanged Bearing 3x6x2.5 Sealed kit736
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 6mm x 2.5mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 3 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 6mm x 2.5mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Seal: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 3 x 6 x 2.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 190 N
  • Static load rating Cor: 60 N
  • Limiting Speed:
    • Grease Lubrication: 75,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit736
Product Name 10 Flanged Bearing 3x6x2.5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
5mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS1905 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details