NationSkander California Corporation 1 1/4 Kit7359

Description
UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch Item: UCF207-20 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1 1/4" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: F207 Quantity: One Bearing
Description
UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch Item: UCF207-20 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1 1/4" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: F207 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
1 1/4 Kit7359
UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch Item: UCF207-20 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1 1/4" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Housing No: F207 Quantity: One Bearing

UCF207-20 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1 1/4" inch

  • Item: UCF207-20 Ball Bearing
  • Type: Flange Mounted Bearing
  • Bolt Size: 3/8" inch
  • Shaft Diameter: 1 1/4" inch
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207-20
  • Housing No: F207
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7359
Product Name 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details