UCF205-16 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1" inch
Item: UCF205-16 Ball Bearing
Type: Flange Mounted Bearing
Bolt Size: 3/8" inch
Shaft Diameter: 1" inch
Basic Load (Cr): 14 KN
Basic Load (Cor): 7.85 KN
Bearing No: UC205-16
Housing No: F205
Quantity: One Bearing
UCF205-16 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1" inch
- Item: UCF205-16 Ball Bearing
- Type: Flange Mounted Bearing
- Bolt Size: 3/8" inch
- Shaft Diameter: 1" inch
- Basic Load (Cr): 14 KN
- Basic Load (Cor): 7.85 KN
- Bearing No: UC205-16
- Housing No: F205
- Quantity: One Bearing