NationSkander California Corporation 3/4 Kit7357

Description
UCF204-12 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 3/4" inch Item: UCF204-12 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 3/4" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Housing No: F204 Quantity: One Bearing
Description
UCF204-12 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 3/4" inch Item: UCF204-12 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 3/4" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Housing No: F204 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
UCF204-12 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 3/4" inch Item: UCF204-12 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 3/4" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Housing No: F204 Quantity: One Bearing

UCF204-12 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 3/4" inch

  • Item: UCF204-12 Ball Bearing
  • Type: Flange Mounted Bearing
  • Bolt Size: 3/8" inch
  • Shaft Diameter: 3/4" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Housing No: F204
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7357
Product Name 3/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details