NationSkander California Corporation 45mm Bearing UCF209 + Square Flanged Cast Housing Kit7355

Description
45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing
Description
45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
45mm Bearing UCF209 + Square Flanged Cast Housing - Kit7355 - NationSkander California Corporation
Anaheim, CA, USA
45mm Bearing UCF209 + Square Flanged Cast Housing
Kit7355
45mm Bearing UCF209 + Square Flanged Cast Housing Kit7355
45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing

45mm Mounted Bearing UCF209, the inner diameter is 45mm.

  • Item: UCF209 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M14
  • Shaft Diameter: 45mm
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UC209
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7355
Product Name 45mm Bearing UCF209 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details