NationSkander California Corporation 20mm Bearing UCF204 + Square Flanged Cast Housing Kit7354

Description
20mm Mounted Bearing UCF204, the inner diameter is 20mm. Item: UCF204 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 20mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Quantity: One bearing
Description
20mm Mounted Bearing UCF204, the inner diameter is 20mm. Item: UCF204 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 20mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
20mm Bearing UCF204 + Square Flanged Cast Housing - Kit7354 - NationSkander California Corporation
Anaheim, CA, USA
20mm Bearing UCF204 + Square Flanged Cast Housing
Kit7354
20mm Bearing UCF204 + Square Flanged Cast Housing Kit7354
20mm Mounted Bearing UCF204, the inner diameter is 20mm. Item: UCF204 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 20mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Quantity: One bearing

20mm Mounted Bearing UCF204, the inner diameter is 20mm.

  • Item: UCF204 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 20mm
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7354
Product Name 20mm Bearing UCF204 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details