NationSkander California Corporation 17mm Bearing UCF203 + Square Flanged Cast Housing Kit7353

Description
17mm Mounted Bearing UCF203, the inner diameter is 17mm. Item: UCF203 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 17mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
17mm Mounted Bearing UCF203, the inner diameter is 17mm. Item: UCF203 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 17mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
17mm Bearing UCF203 + Square Flanged Cast Housing - Kit7353 - NationSkander California Corporation
Anaheim, CA, USA
17mm Bearing UCF203 + Square Flanged Cast Housing
Kit7353
17mm Bearing UCF203 + Square Flanged Cast Housing Kit7353
17mm Mounted Bearing UCF203, the inner diameter is 17mm. Item: UCF203 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 17mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

17mm Mounted Bearing UCF203, the inner diameter is 17mm.

  • Item: UCF203 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 17mm
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7353
Product Name 17mm Bearing UCF203 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details