NationSkander California Corporation 15mm Bearing UCF202 + Square Flanged Cast Housing Kit7351

Description
15mm Mounted Bearing UCF202, the inner diameter is 15mm. Item: UCF202 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 15mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
Description
15mm Mounted Bearing UCF202, the inner diameter is 15mm. Item: UCF202 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 15mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
15mm Bearing UCF202 + Square Flanged Cast Housing - Kit7351 - NationSkander California Corporation
Anaheim, CA, USA
15mm Bearing UCF202 + Square Flanged Cast Housing
Kit7351
15mm Bearing UCF202 + Square Flanged Cast Housing Kit7351
15mm Mounted Bearing UCF202, the inner diameter is 15mm. Item: UCF202 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 15mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

15mm Mounted Bearing UCF202, the inner diameter is 15mm.

  • Item: UCF202 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 15mm
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7351
Product Name 15mm Bearing UCF202 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details