NationSkander California Corporation 25mm Bearing UCF205 + Square Flanged Cast Housing Kit7350

Description
25mm Mounted Bearing UCF205, the inner diameter is 25mm. Item: UCF205 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 25mm Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing
Description
25mm Mounted Bearing UCF205, the inner diameter is 25mm. Item: UCF205 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 25mm Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
25mm Bearing UCF205 + Square Flanged Cast Housing - Kit7350 - NationSkander California Corporation
Anaheim, CA, USA
25mm Bearing UCF205 + Square Flanged Cast Housing
Kit7350
25mm Bearing UCF205 + Square Flanged Cast Housing Kit7350
25mm Mounted Bearing UCF205, the inner diameter is 25mm. Item: UCF205 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 25mm Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One bearing

25mm Mounted Bearing UCF205, the inner diameter is 25mm.

  • Item: UCF205 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 25mm
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7350
Product Name 25mm Bearing UCF205 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details