NationSkander California Corporation 35mm Bearing UCF207 + Square Flanged Cast Housing Kit7349

Description
35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing
Description
35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
35mm Bearing UCF207 + Square Flanged Cast Housing - Kit7349 - NationSkander California Corporation
Anaheim, CA, USA
35mm Bearing UCF207 + Square Flanged Cast Housing
Kit7349
35mm Bearing UCF207 + Square Flanged Cast Housing Kit7349
35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing

35mm Mounted Bearing UCF207, the inner diameter is 35mm.

  • Item: UCF207 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M12
  • Shaft Diameter: 35mm
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7349
Product Name 35mm Bearing UCF207 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details