NationSkander California Corporation 30mm Bearing UCF206 + Square Flanged Cast Housing Kit7347

Description
30mm Mounted Bearing UCF206, the inner diameter is 30mm. Item: UCF206 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206 Quantity: One bearing
Description
30mm Mounted Bearing UCF206, the inner diameter is 30mm. Item: UCF206 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
30mm Bearing UCF206 + Square Flanged Cast Housing - Kit7347 - NationSkander California Corporation
Anaheim, CA, USA
30mm Bearing UCF206 + Square Flanged Cast Housing
Kit7347
30mm Bearing UCF206 + Square Flanged Cast Housing Kit7347
30mm Mounted Bearing UCF206, the inner diameter is 30mm. Item: UCF206 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206 Quantity: One bearing

30mm Mounted Bearing UCF206, the inner diameter is 30mm.

  • Item: UCF206 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: UC206
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7347
Product Name 30mm Bearing UCF206 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details