NationSkander California Corporation 1 1/4 Kit7345

Description
1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4". Item: UCFL207-20 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing
Description
1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4". Item: UCFL207-20 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
1 1/4 Kit7345
1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4". Item: UCFL207-20 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207-20 Quantity: One bearing

1-1/4" Mounted Bearing UCFL207-20, the inner diameter is 1 1/4".

  • Item: UCFL207-20 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M12
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7345
Product Name 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details