NationSkander California Corporation 1 1/8 Kit7342

Description
1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8". Item: UCFL206-18 Bearing Type: Mounted Bearing Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-18 Quantity: One bearing
Description
1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8". Item: UCFL206-18 Bearing Type: Mounted Bearing Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-18 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
1 1/8 Kit7342
1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8". Item: UCFL206-18 Bearing Type: Mounted Bearing Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-18 Quantity: One bearing

1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8".

  • Item: UCFL206-18 Bearing
  • Type: Mounted Bearing
  • Bolt Size: M10
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: UC206-18
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7342
Product Name 1 1/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details