NationSkander California Corporation 20mm Bearing UCFL204 + 2 Bolts Flanged Cast Housing Kit7341

Description
20mm Mounted Bearing UCFL204, the inner diameter is 20mm. Item: UCFL204 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Quantity: One bearing
Description
20mm Mounted Bearing UCFL204, the inner diameter is 20mm. Item: UCFL204 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
20mm Bearing UCFL204 + 2 Bolts Flanged Cast Housing - Kit7341 - NationSkander California Corporation
Anaheim, CA, USA
20mm Bearing UCFL204 + 2 Bolts Flanged Cast Housing
Kit7341
20mm Bearing UCFL204 + 2 Bolts Flanged Cast Housing Kit7341
20mm Mounted Bearing UCFL204, the inner diameter is 20mm. Item: UCFL204 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Quantity: One bearing

20mm Mounted Bearing UCFL204, the inner diameter is 20mm.

  • Item: UCFL204 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7341
Product Name 20mm Bearing UCFL204 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details