NationSkander California Corporation 17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing Kit7340

Description
17mm Mounted Bearing UCFL203, the inner diameter is 17mm. Item: UCFL203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
17mm Mounted Bearing UCFL203, the inner diameter is 17mm. Item: UCFL203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing - Kit7340 - NationSkander California Corporation
Anaheim, CA, USA
17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing
Kit7340
17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing Kit7340
17mm Mounted Bearing UCFL203, the inner diameter is 17mm. Item: UCFL203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

17mm Mounted Bearing UCFL203, the inner diameter is 17mm.

  • Item: UCFL203 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7340
Product Name 17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details