100 Bearings. 608RS Carbon Steel ball bearings. These bearings have built-in rubber seals in order to protect the moving elements from dust or any possible contamination, these are self lubricated bearings (bearings are already lubricated with oil), oil lubrication is to ensure fastest possible speeds.
Item: 608-2RS Skateboard Bearings
Type: Deep Groove Ball Bearings
Inner & Outer Races:Carbon Steel
Cage: Carbon Steel
Balls: 7 Carbon steel balls
Closures: rubber seals (could be easily removed and reinstalled)
Quantity: 100 Bearings
Dynamic load rating Cr: 3,300 N
Static load rating Cor: 1,350 N
Limiting Speed:
Grease Lubrication: 34,000 RPM
100 Bearings. 608RS Carbon Steel ball bearings. These bearings have built-in rubber seals in order to protect the moving elements from dust or any possible contamination, these are self lubricated bearings (bearings are already lubricated with oil), oil lubrication is to ensure fastest possible speeds.
- Item: 608-2RS Skateboard Bearings
- Type: Deep Groove Ball Bearings
- Inner & Outer Races:Carbon Steel
- Cage: Carbon Steel
- Balls: 7 Carbon steel balls
- Closures: rubber seals (could be easily removed and reinstalled)
- Quantity: 100 Bearings
- Dynamic load rating Cr: 3,300 N
- Static load rating Cor: 1,350 N
- Limiting Speed:
- Grease Lubrication: 34,000 RPM