NationSkander California Corporation 35mm Bearing UCFL207 + 2 Bolts Flanged Cast Housing Kit7333

Description
35mm Mounted Bearing UCFL207, the inner diameter is 35mm. Item: UCFL207 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing
Description
35mm Mounted Bearing UCFL207, the inner diameter is 35mm. Item: UCFL207 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
35mm Bearing UCFL207 + 2 Bolts Flanged Cast Housing - Kit7333 - NationSkander California Corporation
Anaheim, CA, USA
35mm Bearing UCFL207 + 2 Bolts Flanged Cast Housing
Kit7333
35mm Bearing UCFL207 + 2 Bolts Flanged Cast Housing Kit7333
35mm Mounted Bearing UCFL207, the inner diameter is 35mm. Item: UCFL207 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing

35mm Mounted Bearing UCFL207, the inner diameter is 35mm.

  • Item: UCFL207 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M12
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: UC207
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7333
Product Name 35mm Bearing UCFL207 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details